ASTM International - ASTM C577-99

Standard Test Method for Permeability of Refractories

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 4
ICS Code (Refractories): 81.080
scope:

1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
November 1, 2019
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
March 1, 2014
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
June 1, 2007
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
June 1, 2007
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
June 1, 2007
Standard Test Method for Permeability of Refractories
This test method is used to measure the rate of flow of air or nitrogen through refractory brick and monoliths and to thus determine the permeability of tested products. This test method is useful...
ASTM C577-99
October 10, 1999
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 This standard does not purport to...
Advertisement