ASTM International - ASTM C577-07e1

Standard Test Method for Permeability of Refractories

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2007
Status: inactive
Page Count: 5
ICS Code (Refractories): 81.080
significance And Use:

This test method is used to measure the rate of flow of air or nitrogen through refractory brick and monoliths and to thus determine the permeability of tested products.

This test method is... View More

scope:

1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exceptions-The apparatus used in this standard is only available in SI units (Section 4). Also, some of the calculations must use SI units only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
November 1, 2019
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
March 1, 2014
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
June 1, 2007
Standard Test Method for Permeability of Refractories
This test method is used to measure the rate of flow of air or nitrogen through refractory brick and monoliths and to thus determine the permeability of tested products. This test method is useful...
June 1, 2007
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
ASTM C577-07e1
June 1, 2007
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 Units—The values stated in...
October 10, 1999
Standard Test Method for Permeability of Refractories
1.1 This test method covers determination of the permeability of refractory brick and monoliths, from which suitable specimens can be cut, at room temperature. 1.2 This standard does not purport to...
Advertisement