ETSI - EN 301 060-6

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling Systm No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 6: Abstract Test Suite (ATS) and Partial Protocol; Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the Network

inactive
Organization: ETSI
Publication Date: 1 September 1999
Status: inactive
Page Count: 55
scope:

This sixth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point (as defined in ITU-T Recommendation I.411 [8]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [7]).

The present document specifies the Abstract Test Suite (ATS), and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the user side of the T reference point or coincident S and T reference point of implementation conforming to EN 301 060-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646 [3] to [6].

Document History

November 1, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 6: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the Network
A description is not available for this item.
EN 301 060-6
September 1, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling Systm No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 6: Abstract Test Suite (ATS) and Partial Protocol; Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the Network
This sixth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN) as...
November 1, 1998
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling Systm No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 6: Abstract Test Suite (ATS) and Partial Protocol; Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the Network
This sixth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN) as...

References

Advertisement