ETSI - EN 301 060-6
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling Systm No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 6: Abstract Test Suite (ATS) and Partial Protocol; Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the Network
| Organization: | ETSI |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 43 |
scope:
This sixth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point (as defined in ITU-T Recommendation I.411 [11]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [10]).
The present document specifies the Abstract Test Suite (ATS), and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the user side of the T reference point or coincident S and T reference point of implementation conforming to EN 301 060-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646.
Document History