ASTM International - ASTM D4194-95

Standard Test Methods for Operating Characteristics of Reverse Osmosis Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 7
scope:

1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Two test methods are given, as follows:

Sections
Test Method A-Brackish Water Reverse Osmosis Devices8-13
Test Method B-Seawater Reverse Osmosis Devices14-19

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Test Methods for Operating Characteristics of Reverse Osmosis and Nanofiltration Devices
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Three...
January 1, 2014
Standard Test Methods for Operating Characteristics of Reverse Osmosis and Nanofiltration Devices
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Three...
May 1, 2008
Standard Test Methods for Operating Characteristics of Reverse Osmosis and Nanofiltration Devices
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Three...
June 10, 2003
Standard Test Methods for Operating Characteristics of Reverse Osmosis and Nanofiltration Devices
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Three...
January 1, 2001
Standard Test Methods for Operating Characteristics of Reverse Osmosis Devices
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Two...
ASTM D4194-95
January 1, 2001
Standard Test Methods for Operating Characteristics of Reverse Osmosis Devices
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Two...
Advertisement