ASTM International - ASTM D4194-03(2008)
Standard Test Methods for Operating Characteristics of Reverse Osmosis and Nanofiltration Devices
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
Reverse osmosis and nanofiltration desalinating devices can be used to produce potable water from brackish supplies (<10 000 mg/L) and seawater as well as to upgrade the quality of industrial... View More
scope:
1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Three test methods are given, as follows:
| Sections | |
| Test Method A-Brackish Water Reverse Osmosis Devices | 8-13 |
| Test Method B-Nanofiltration Devices | 14-19 |
| Test Method B-Seawater Reverse Osmosis Devices | 20-25 |
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History