ASTM International - ASTM D4050-96(2002)

Standard Test Method (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1996
Status: inactive
Page Count: 4
ICS Code (Water of natural resources): 13.060.10
scope:

1.1 This test method describes the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an aquifer or aquifers and adjacent confining beds.

1.2 This test method is used in conjunction with an analytical procedure such as Test Methods D 4105 or D 4106 to determine aquifer properties.

1.3 The appropriate field and analytical procedures are selected as described in Guide D 4043.

1.4 The values stated in SI units are to be regarded as standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2020
Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Testing for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method covers the field procedure for selecting well locations, controlling change (discharge or injection) rates, and measuring water levels used to analyze the hydraulic properties of...
June 1, 2014
Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Testing for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method covers the field procedure for selecting well locations, controlling change (discharge or injection) rates, and measuring water levels used to analyze the hydraulic properties of...
September 15, 2008
Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method covers the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an...
October 10, 1996
Standard Test Method (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method describes the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an...
ASTM D4050-96(2002)
October 10, 1996
Standard Test Method (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method describes the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an...
Advertisement