ASTM International - ASTM D4050-96(2008)

Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2008
Status: inactive
Page Count: 4
ICS Code (Water of natural resources): 13.060.10
significance And Use:

Withdrawal and injection well test field procedures are used with appropriate analytical procedures in appropriate hydrogeological sites to determine transmissivity and storage coefficient of... View More

scope:

1.1 This test method covers the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an aquifer or aquifers and adjacent confining beds.

1.2 This test method is used in conjunction with an analytical procedure such as Test Methods D4105 or D4106 to determine aquifer properties.

1.3 The appropriate field and analytical procedures are selected as described in Guide D4043.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2020
Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Testing for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method covers the field procedure for selecting well locations, controlling change (discharge or injection) rates, and measuring water levels used to analyze the hydraulic properties of...
June 1, 2014
Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Testing for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method covers the field procedure for selecting well locations, controlling change (discharge or injection) rates, and measuring water levels used to analyze the hydraulic properties of...
ASTM D4050-96(2008)
September 15, 2008
Standard Test Method for (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method covers the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an...
October 10, 1996
Standard Test Method (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method describes the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an...
October 10, 1996
Standard Test Method (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
1.1 This test method describes the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an...
Advertisement