ASTM International - ASTM F90-97

Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod, wire, sheet, and strip, but do not apply to surgical fixation wire (see Specification F 1091).

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.

Document History

October 15, 2024
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified...
April 1, 2023
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified...
November 1, 2014
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
June 1, 2009
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical...
May 15, 2007
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical...
ASTM F90-97
October 10, 2001
Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
October 10, 2001
Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
Advertisement