ASTM International - ASTM F90-14

Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2014
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod, wire, sheet, and strip, but do not apply to surgical fixation wire (see Specification F1091).

1.2 The SI units in this standard are the primary units. Values in primary SI or secondary inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore each system shall be used independent of the other. Combining values from the two systems may result in non-conformance with the specification.

abstract:

This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except... View More

Document History

October 15, 2024
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified...
April 1, 2023
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified...
ASTM F90-14
November 1, 2014
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
June 1, 2009
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical...
May 15, 2007
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical...
October 10, 2001
Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
October 10, 2001
Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
Advertisement