ASTM International - ASTM F1586-95
Standard Specification for Wrought Nitrogen Strengthened 21 Chromium—10 Nickel—3 Manganese—2.5 Molybdenum Stainless Steel Bar for Surgical Implants (UNS S31675)
| Organization: | ASTM International |
| Publication Date: | 10 January 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 21 chromium-10 nickel-3 manganese-2.5 molybdenum stainless steel alloy bar for surgical implants.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of the inch-pound units may be approximate.
Document History