ASTM International - ASTM F1586-13e1
Standard Specification for Wrought Nitrogen Strengthened 21Chromium-10Nickel-3Manganese-2.5Molybdenum Stainless Steel Alloy Bar for Surgical Implants (UNS S31675)
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 21chromium-10nickel-
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History