ASTM International - ASTM F1314-95

Standard Specification for Wrought Nitrogen Strengthened 22 Chromium - 13 Nickel - 5 Manganese - 2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy bar and wire for surgical implants.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of the inch-pound units may be approximate.

Document History

May 1, 2024
Standard Specification for Wrought Nitrogen Strengthened 22Chromium-13Nickel-5Manganese-2.5Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22chromium-13nickel-5manganese-2.5molybdenum stainless steel alloy bar and...
February 1, 2018
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium-13 Nickel-5 Manganese-2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy...
October 1, 2013
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium–13 Nickel–5 Manganese–2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy...
April 1, 2013
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium–13 Nickel–5 Manganese–2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy...
February 1, 2007
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium - 13 Nickel - 5 Manganese - 2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22chromium-13nickel-5manganese-2.5molybdenum stainless steel alloy bar and wire...
ASTM F1314-95
October 10, 2001
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium - 13 Nickel - 5 Manganese - 2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy...
October 10, 2001
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium - 13 Nickel - 5 Manganese - 2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy...
Advertisement