ASTM International - ASTM F1314-07
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium - 13 Nickel - 5 Manganese - 2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy bar and wire for surgical implants.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of the inch-pound units may be approximate.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22chromium-13nickel-
Document History