ASTM International - ASTM C648-98
Standard Test Method for Breaking Strength of Ceramic Tile
| Organization: | ASTM International |
| Publication Date: | 10 July 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Terracotta building products): | 91.100.25 |
scope:
1.1 This test method covers the determination of the breaking strength of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and paver tile, having a facial area of at least 1 in. (6.4 cm ).
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History