ASTM International - ASTM C648-04

Standard Test Method for Breaking Strength of Ceramic Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 4
ICS Code (Terracotta building products): 91.100.25
significance And Use:

The test method provides means for establishing whether or not a lot of ceramic tile meets the strength requirements which may appear in tile specifications. Tile strength is the force in... View More

scope:

1.1 This test method covers the determination of the breaking strength of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and paver tile, having a facial area of at least 1 in.2 (6.4 cm2).

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2020
Standard Test Method for Breaking Strength of Ceramic Tile
1.1 This test method covers the determination of the breaking strength of ceramic tile, ceramic mosaic tile, quarry tile, porcelain tile and paver tile, having a facial area of at least 1 in.2...
December 1, 2014
Standard Test Method for Breaking Strength of Ceramic Tile
1.1 This test method covers the determination of the breaking strength of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and paver tile, having a facial area of at least 1 in.2 (6.4...
January 1, 2009
Standard Test Method for Breaking Strength of Ceramic Tile
1.1 This test method covers the determination of the breaking strength of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and paver tile, having a facial area of at least 1 in.2 (6.4...
ASTM C648-04
April 1, 2004
Standard Test Method for Breaking Strength of Ceramic Tile
1.1 This test method covers the determination of the breaking strength of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and paver tile, having a facial area of at least 1 in.2 (6.4...
July 10, 1998
Standard Test Method for Breaking Strength of Ceramic Tile
1.1 This test method covers the determination of the breaking strength of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and paver tile, having a facial area of at least 1 in. (6.4 cm )....
Advertisement