ASTM International - ASTM C658-98

Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. (For mortars, see Specification C395.)

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

Note-Resin tile grouts are applied to joints, generally 1/4 in. (6 mm) wide, after the chemical-resistant brick or tile units are set in place on a horizontal substrate (grouting or tilesetters method). Resin mortars are trowelled on the sides and bottom of brick or tile units, generally 1/8 in. (3 mm) in thickness, before the brick or tile units are laid in place (buttering or brick-layers method). Refer to Specification C395.

Document History

August 1, 2012
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile (Withdrawn 2021)
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C723. (For...
June 1, 2008
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C 723 . (For...
October 1, 2003
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C 723. (For...
ASTM C658-98
September 10, 1998
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. (For mortars, see Specification C395.) 1.2 The values...
Advertisement