ASTM International - ASTM C658-98(2012)

Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C723. (For mortars, see Specification C395.)

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1-Resin grouts and mortars are differentiated as follows: Resin grouts are applied to the joints, generally 1/4 in. (6 mm) wide, after the brick or tile are set in place and the setting bed has hardened (grouting or tilesetter's method). Resin mortars are trowelled onto the brick or tile in sufficient quantity to achieve a 1/8-in. (3-mm) thick joint after the brick or tile are laid in place (buttering or bricklayer's method).

abstract:

This specification covers the requirements for chemical-resistant resin grouts used for filling joints of chemical-resistant brick or tile units. The liquid resins may be furan, epoxy, vinyl... View More

Document History

ASTM C658-98(2012)
August 1, 2012
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile (Withdrawn 2021)
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C723. (For...
June 1, 2008
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C 723 . (For...
October 1, 2003
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. For use of these materials, see Practice C 723. (For...
September 10, 1998
Standard Specification for Chemical-Resistant Resin Grouts for Brick or Tile
1.1 This specification covers the requirements for chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile units. (For mortars, see Specification C395.) 1.2 The values...
Advertisement