ASTM International - ASTM F381-99

Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 7
ICS Code (Indoor sports equipment): 97.220.30
scope:

1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines.

1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size of 3300 in.2 (21 300 cm2), (2) a minimum height of 20 in. (51 cm), (3) intended for the purpose of continuous, vertical jumping activities and (4) intended for consumer use.

1.3 This specification is intended to reduce the demonstrated hazards associated with the use of trampolines by consumers. Trampolines primarily used by consumers are in home environments. This specification is not intended to apply to institutional trampolines. Trampolines that adhere to this specification are not recommended for use by children under six years of age.

1.4 This standard does not purport to address all of the hazards associated with trampolines. The standard's existence alone will not necessarily prevent injuries. Like other physical activities, trampoline use involves the risk of injury, particularly if the equipment is used improperly.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.6 The primary units given in this specification are in the inch-pound system.

1.7 This specification includes the following sections and selected subsections.

TitleSection Number
Scope1
Referenced Documents2
Terminology3
Included Components4
Materials and Manufacture5
Environmental Conditioning5.2.1
UV Exposure5.2.1.1
Performance Requirements6
Drop Test6.2
Drop test weight and impactor shape.6.2.1
Drop test procedure.6.2.2
Padding Attachment System Strength6.3
Padding Attachment System Strength Test Procedure6.3.1
Information Packet:7
Packet Marketing and Contents7.1
Assembly and Installation Instructions7.2
Care and Maintenance Instructions7.3
Warning Information7.4
Use Instructions7.5
Product Marking:8
Identification8.1
On-Trampoline Warnings8.2
Instruction Sign8.3
Packaging and Package Marking9
Access Devices:10
Trampoline Ladders10.1
Ladder Warning10.2
Keywords11
Appendix

Document History

July 15, 2024
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
June 1, 2016
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
July 1, 2015
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
May 15, 2014
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
June 1, 2013
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
May 1, 2011
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
November 1, 2009
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
July 1, 2009
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
November 1, 2006
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
October 1, 2005
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
November 1, 2004
Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
ASTM F381-99
May 10, 2001
Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
May 10, 2001
Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
Advertisement