ASTM International - ASTM F381-13

Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 10
ICS Code (Indoor sports equipment): 97.220.30
scope:

1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines.

1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size of 3300 in.2 (21 300 cm2), (2) a minimum height of 20 in. (51 cm), (3) intended for the purpose of continuous, vertical jumping activities and (4) intended for consumer use.

1.3 This specification is intended (1) to reduce the demonstrated hazards associated with the use of trampolines by consumers; (2) for trampolines used in a home environment by a single user; and (3) not to apply to institutional trampolines or trampolines intended for use on water. Trampolines that adhere to this specification are not recommended for use by children under six years of age.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the hazards associated with trampolines. The standard's existence alone will not necessarily prevent injuries. Like other physical activities, trampoline use involves the risk of injury, particularly if the equipment is used improperly.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.7 This specification includes the following sections and selected subsections.

Title Section Number
Scope   1
Referenced Documents   2
Terminology   3
Included Components   4
Materials and Manufacture   5
  Environmental Conditioning   5.3
   UV Exposure   5.3
Performance Requirements   6
  Shock Attenuation   6.1
  Drop Test   6.2
   Drop test weight and impactor shape.   6.2.5
   Drop test procedure.   6.2.6
  Padding Attachment System Strength   6.3
   Padding Attachment System Strength Test
   Procedure
  6.3.1
  Drop Test for Trampoline Edge Survivability   6.4
   Drop Test Procedure for Trampolines
   Where Frame Padding Is Not Required
  6.4.1
  Crush and Shear Points   6.5
  Ultraviolet (UV) Resistant Materials Test   6.6
  Static Load Tests   6.7
   Static Load Test on Trampoline Bed   6.7.1
   Static Load Test on Trampoline Frame   6.7.2
   Procedure for Static Load Tests   6.7.4
Information Packet:   7
  Packet Marketing and Contents   7.1
  Assembly and Installation Instructions   7.2
  Care and Maintenance Instructions   7.3
  Warning Information   7.4
  Use Instructions   7.5
Product Marking:   8
  Identification   8.1
  On-Trampoline Warnings   8.2
  Instruction Sign   8.3
Packaging and Package Marking   9
Access Devices:   10
  Trampoline Ladders   10.1
  Ladder Warning   10.2
Keywords   11
Appendix    
abstract:

This safety specification covers the components, the assembly, and the use of consumer trampolines. This specification is intended to reduce the demonstrated hazards associated with the use of... View More

Document History

July 15, 2024
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
June 1, 2016
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
July 1, 2015
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
May 15, 2014
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
ASTM F381-13
June 1, 2013
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
May 1, 2011
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
November 1, 2009
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
July 1, 2009
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed...
November 1, 2006
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
October 1, 2005
Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
November 1, 2004
Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
May 10, 2001
Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
May 10, 2001
Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
1.1 This safety specification covers the components, the assembly, and the use of consumer trampolines. 1.2 This specification is delimited in its application to trampolines of (1) a minimum bed size...
Advertisement