ASTM International - ASTM C881/C881M-02

Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 6
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents, therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Section 9.

abstract:

This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The... View More

Document History

October 1, 2020
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces....
June 1, 2020
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. 1.2...
December 15, 2015
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces....
November 15, 2014
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces....
December 1, 2013
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The...
August 1, 2010
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The...
ASTM C881/C881M-02
July 10, 2002
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The...
Advertisement