ASTM International - ASTM C881/C881M-15

Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2015
Status: inactive
Page Count: 6
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces.

1.2 This specification does not cover epoxy-resin-base bonding systems that have been modified by addition of components such as cement, fine aggregate, or fiber reinforcement. Additional testing may be required to meet applicable specifications for these applications.

1.3 This specification does not address the effects of creep on epoxy-resin-base bonding systems while under load or the potential for creep rupture. Additional testing is required for applications where creep and creep rupture are critical.

1.4 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. Some values have only SI units because the inch-pound equivalents are not used in practice.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Section 9.

abstract:

This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The... View More

Document History

October 1, 2020
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces....
June 1, 2020
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. 1.2...
ASTM C881/C881M-15
December 15, 2015
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces....
November 15, 2014
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces....
December 1, 2013
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The...
August 1, 2010
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The...
July 10, 2002
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The...
Advertisement