ASTM International - ASTM A451-93(1997)
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 25 October 1993 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service.
1.2 Several grades of austenitic stainless steel are covered as indicated in Table 1.
1.3 Optional supplementary requirements are provided when additional testing may be required.
1.4 The values stated in inch-pound units are to be regarded as the standard.
Note 1-This specification is not intended to cover centrifugal pipe made from alloys containing more than 0.20 % carbon, such as are covered by Specification A 297.
Document History