ASTM International - ASTM A451-93(2002)

Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 25 October 1993
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service.

1.2 Several grades of austenitic stainless steel are covered as indicated in Table 1.

1.3 Optional supplementary requirements are provided when additional testing may be required.

1.4 The values stated in inch-pound units are to be regarded as the standard.

Note 1-This specification is not intended to cover centrifugal pipe made from alloys containing more than 0.20 % carbon, such as are covered by Specification A 297.

Document History

October 25, 1993
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as...
ASTM A451-93(2002)
October 25, 1993
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as...
Advertisement