ASTM International - ASTM C698-98
Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Mixed Oxides ((U, Pu)O2)
| Organization: | ASTM International |
| Publication Date: | 10 February 1998 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade mixed oxides, (U, Pu)O2, powders and pellets to determine compliance with specifications.
1.2 The analytical procedures appear in the following order:
Sections Uranium by Controlled-Potential
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (For specific safeguard and safety precaution statements, see Sections 38, 47, 99, and 155 and 145.6.1.)
Document History