ASTM International - ASTM UOP755-92

Trace Impurities in High-Purity Ethylbenzene by Gas Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 6
scope:

This method is for determining trace impurities in, and the purity of, high-purity ethylbenzene by gas-liquid chromatography. Specific impurities identified include non-aromatic hydrocarbons, benzene, toluene, xylenes, cumene, n-butylbenzene and diethylbenzene isomers. C10 or higher nonaromatics, if present, may interfere with the determination of benzene. If required, benzene can be determined individually by UOP Method 543. The lower limit of detection for any single component is 2 mass-ppm except for p-xylene, which has a lower detection limit of 100 mass-ppm.

Document History

March 1, 2013
Trace Impurities in High Purity Ethyl Benzene by GC
This method is for determining trace impurities in high purity ethyl benzene by gas chromatography (GC). Specific impurities identified include benzene, toluene, p-xylene, m-xylene, o-xylene, cumene,...
ASTM UOP755-92
July 29, 2002
Trace Impurities in High-Purity Ethylbenzene by Gas Chromatography
This method is for determining trace impurities in, and the purity of, high-purity ethylbenzene by gas-liquid chromatography. Specific impurities identified include non-aromatic hydrocarbons,...
Advertisement