ASTM International - ASTM UOP755-13

Trace Impurities in High Purity Ethyl Benzene by GC

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2013
Status: active
Page Count: 8
scope:

This method is for determining trace impurities in high purity ethyl benzene by gas chromatography (GC). Specific impurities identified include benzene, toluene, p-xylene, m-xylene, o-xylene, cumene, n-propylbenzene, 1,2-diethylbenzene, 1,3-diethylbenzene, and 1,4-diethylbenzene. Non-aromatics and unidentified C9+ aromatics are determined as composites. Benzene and toluene may not be separated from the non-aromatic impurities by this method but, if required, may be determined individually by UOP Method 543, "Trace Non-Aromatic Hydrocarbons in High-Purity Aromatics by Gas Chromatography." The lower limit of detection for any single component is 2 mg/kg (massppm) except for p-xylene, which has a lower detection limit of 10 mg/kg.

Document History

ASTM UOP755-13
March 1, 2013
Trace Impurities in High Purity Ethyl Benzene by GC
This method is for determining trace impurities in high purity ethyl benzene by gas chromatography (GC). Specific impurities identified include benzene, toluene, p-xylene, m-xylene, o-xylene, cumene,...
July 29, 2002
Trace Impurities in High-Purity Ethylbenzene by Gas Chromatography
This method is for determining trace impurities in, and the purity of, high-purity ethylbenzene by gas-liquid chromatography. Specific impurities identified include non-aromatic hydrocarbons,...
Advertisement