ASTM International - ASTM C714-85(2000)

Standard Test Method for Thermal Diffusivity of Carbon and Graphite by a Thermal Pulse Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 4
ICS Code (Chemical elements): 71.060.10
scope:

1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to +5% at temperatures up to 500°C. It requires only a small easily fabricated specimen. Thermal diffusivity values in the range from 0.04 to 2.0 cm /s are readily measurable by this test method; however, for the reason outlined in Section 5, for materials outside this range this test method may require modification.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2017
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by Thermal Pulse Method
5.1 Thermal diffusivity is an important property required for such purposes as design applications under transient heat flow conditions, determination of safe operating temperature, process control,...
October 1, 2015
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by Thermal Pulse Method
3.1 Thermal diffusivity is an important property required for such purposes as design applications under transient heat flow conditions, determination of safe operating temperature, process control,...
May 1, 2010
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by Thermal Pulse Method
3.1 Thermal diffusivity is an important property required for such purposes as design applications under transient heat flow conditions, determination of safe operating temperature, process control,...
November 1, 2005
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by Thermal Pulse Method
1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to 5 % at temperatures up to 500C. It requires only a small easily fabricated specimen. Thermal...
November 1, 2005
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by Thermal Pulse Method
3.1 Thermal diffusivity is an important property required for such purposes as design applications under transient heat flow conditions, determination of safe operating temperature, process control,...
ASTM C714-85(2000)
April 10, 2000
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by a Thermal Pulse Method
1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to +5% at temperatures up to 500°C. It requires only a small easily fabricated specimen. Thermal...
Advertisement