ASTM International - ASTM C714-05(2010)
Standard Test Method for Thermal Diffusivity of Carbon and Graphite by Thermal Pulse Method
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 4 |
significance And Use:
3.1 Thermal diffusivity is an important property required for such purposes as design applications under transient heat flow conditions, determination of safe operating temperature, process... View More
scope:
1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to ±5 % at temperatures up to 500°C. It requires only a small easily fabricated specimen. Thermal diffusivity values in the range from 0.04 to 2.0 cm2/s are readily measurable by this test method; however, for the reason outlined in Section 5, for materials outside this range this test method may require modification.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History