ASTM International - ASTM E2206-02
Standard Method for Force Calibration Of Thermomechnical Analyzers
| Organization: | ASTM International |
| Publication Date: | 10 May 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
1.1 This method describes the calibration or performance confirmation of the electronically applied force signal for thermomechanical analyzers over the range of 0 to 1 N.
1.2 SI units are the standard.
1.3 There is no ISO method equivalent to this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History