ASTM International - ASTM E2206-11(2015)

Standard Test Method for Force Calibration of Thermomechanical Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 3
ICS Code (Physicochemical methods of analysis): 71.040.50
significance And Use:

5.1 Most thermomechanical analysis experiments are carried out with some force applied to the test specimen. This force is often created electronically. It may be constant or changed during the... View More

scope:

1.1 This test method describes the calibration or performance confirmation of the electronically applied force signal for thermomechanical analyzers over the range of 0 to 1 N.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 There is no ISO method equivalent to this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2021
Standard Test Method for Force Calibration of Thermomechanical Analyzers
1.1 This test method describes the calibration or performance confirmation of the electronically applied force signal for thermomechanical analyzers over the range of 0 N to 1 N. 1.2 The values...
ASTM E2206-11(2015)
October 1, 2015
Standard Test Method for Force Calibration of Thermomechanical Analyzers
1.1 This test method describes the calibration or performance confirmation of the electronically applied force signal for thermomechanical analyzers over the range of 0 to 1 N. 1.2 The values stated...
August 1, 2011
Standard Test Method for Force Calibration of Thermomechanical Analyzers
Most thermomechanical analysis experiments are carried out with some force applied to the test specimen. This force is often created electronically. It may be constant or changed during the...
March 1, 2006
Standard Test Method for Force Calibration Of Thermomechnical Analyzers
Most thermomechanical analysis experiments are carried out with some force applied to the test specimen. This force is often created electronically. It may be constant or changed during the...
May 10, 2002
Standard Method for Force Calibration Of Thermomechnical Analyzers
1.1 This method describes the calibration or performance confirmation of the electronically applied force signal for thermomechanical analyzers over the range of 0 to 1 N. 1.2 SI units are the...
Advertisement