ASTM International - ASTM D643-97(2002)

Standard Test Method for Folding Endurance of Paper by the Schopper Tester

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 6
ICS Code (Paper and board): 85.060
scope:

1.1 This test method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less.

1.2 The procedure for the M.I.T.-type apparatus is given in Test Method D 2176.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2007
Standard Test Method for Folding Endurance of Paper by the Schopper Tester (Withdrawn 2010)
1.1 This test method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less. 1.2 The procedure for the M.I.T.-type...
ASTM D643-97(2002)
December 10, 1997
Standard Test Method for Folding Endurance of Paper by the Schopper Tester
1.1 This test method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less. 1.2 The procedure for the M.I.T.-type...
December 10, 1997
Standard Test Method for Folding Endurance of Paper by the Schopper Tester
1.1 This test method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less. 1.2 The procedure for the M.I.T.-type...
Advertisement