ASTM International - ASTM D643-97(2007)
Standard Test Method for Folding Endurance of Paper by the Schopper Tester (Withdrawn 2010)
| Organization: | ASTM International |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Paper and board): | 85.060 |
scope:
1.1 This test method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less.
1.2 The procedure for the M.I.T.-type apparatus is given in Test Method D 2176.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History