ASTM International - ASTM C737-97

Standard Specification for Limestone for Dusting of Coal Mines

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1997
Status: inactive
Page Count: 1
ICS Code (Non-metalliferous minerals): 73.080
scope:

1.1 This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions.

Note-In coal mine operations, limestone is dusted onto coal exposures in sufficient amount so that not less than 65% of all loose dust shall be limestone. With such a concentration of limestone, explosions cannot initiate or be propagated from nearby gas explosions. The limestone must be substantially dry in order to dust satisfactorily.

Document History

July 1, 2022
Standard Specification for Limestone for Dusting of Coal Mines
1.1 This specification covers pulverized limestone suitable for use as dust in coal mines to reduce risk of coal dust explosions. Note 1: Pulverized limestone can serve as a source of incombustible...
December 1, 2013
Standard Specification for Limestone for Dusting of Coal Mines (Withdrawn 2022)
1.1 This specification covers limestone suitable for use as dust in coal mines to reduce risk of coal dust explosions. Note 1—Limestone can serve as a source of incombustible material in coal mine...
December 1, 2008
Standard Specification for Limestone for Dusting of Coal Mines
1.1 This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions. Note 1—Limestone can serve as a source of incombustible material in coal mine...
December 10, 2002
Standard Specification for Limestone for Dusting of Coal Mines
1.1 This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions. Note 1—In coal mine operations, limestone is dusted onto coal exposures in sufficient...
ASTM C737-97
June 10, 1997
Standard Specification for Limestone for Dusting of Coal Mines
1.1 This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions. Note-In coal mine operations, limestone is dusted onto coal exposures in sufficient...
Advertisement