ASTM International - ASTM C737-02
Standard Specification for Limestone for Dusting of Coal Mines
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Non-metalliferous minerals): | 73.080 |
scope:
1.1 This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions.
Note 1-In coal mine operations, limestone is dusted onto coal exposures in sufficient amount so that not less than 65 % of all loose dust shall be limestone. With such a concentration of limestone, explosions cannot initiate or be propagated from nearby gas explosions. The limestone must be substantially dry in order to dust satisfactorily.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions. The limestone shall conform to the chemical composition requirements prescribed. The... View More
Document History