ASTM International - ASTM C552-00e1
Standard Specification for Cellular Glass Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 10 January 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers the composition, sizes, dimensions, and physical properties of cellular glass thermal insulation intended for use on surfaces operating at temperatures between -450 and +800°F (-268 and 427°C). Special fabrication or techniques for pipe insulation , or both, may be required for application in the temperature range from 250 to 800oF (121 to 427oC). Contact the manufacturer for recommendations regarding fabrication and application procedures for use in this temperature range. For specfic applications, the actual temperature limits shall be agreed upon between the manufacturer and the purchaser.
1.2 It is anticipated that single-layer pipe insulation in half sections or the inner layer of a multilayer system may exhibit stress cracks above 250oF (122oC)
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information and may be approximate.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History