ASTM International - ASTM C552-12a
Standard Specification for Cellular Glass Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 15 September 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Other pipeline components): | 23.040.99 |
| ICS Code (Glass products): | 81.040.30 |
scope:
1.1 This specification covers the composition, sizes, dimensions, and physical properties of cellular glass thermal insulation intended for use on surfaces operating at temperatures between −450 and 800°F (−268 and 427°C). It is possible that special fabrication or techniques for pipe insulation, or both, will be required for application in the temperature range from 250 to 800°F (121 to 427°C). Contact the manufacturer for recommendations regarding fabrication and application procedures for use in this temperature range. For specific applications, the actual temperature limits shall be agreed upon between the manufacturer and the purchaser.
1.2 It is anticipated that single-layer pipe insulation in half sections or the inner layer of a multilayer system have the potential to exhibit stress cracks above 250°F (122°C).
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the composition, sizes, dimensions, and physical properties of cellular glass thermal insulation. The material shall consist of a glass composition that has been foamed... View More
Document History