ASTM International - ASTM A426/A426M-02

Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2002
Status: inactive
Page Count: 5
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service.

1.2 Several grades of ferritic steels are covered. Their compositions are given in Table 1.

1.3 Supplementary Requirements S1 through S12 are provided. The supplementary requirements provide for additional tests of an optional nature and when desired shall be so stated in the order (Section 4).

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of each other. Combining values from the two systems may result in nonconformance with the specification.

Document History

March 1, 2025
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
May 1, 2018
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
November 1, 2013
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
October 1, 2011
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
May 1, 2011
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
October 1, 2010
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
February 4, 2008
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
September 15, 2005
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
ASTM A426/A426M-02
September 10, 2002
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
Advertisement