ASTM International - ASTM A426/A426M-11a

Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service.

1.2 Several grades of ferritic steels are covered. Their compositions are given in Table 1.

1.3 Supplementary Requirements S1 through S12 are provided. The supplementary requirements provide for additional tests of an optional nature and when desired shall be so stated in the order (Section 4).

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4.1 Within the text, the SI units are shown in brackets.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2025
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
May 1, 2018
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
November 1, 2013
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
ASTM A426/A426M-11a
October 1, 2011
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
May 1, 2011
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
October 1, 2010
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
February 4, 2008
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
September 15, 2005
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
September 10, 2002
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
Advertisement