ASTM International - ASTM B280-02

Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 8
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification establishes the requirements for seamless copper tube produced from Copper UNS No. C12200 and intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field.

Note 1-Fittings used for soldered or brazed connections in air conditioning and refrigeration systems are described in ASME Standard B16.22.

Note 2-The assembly of copper tubular systems by soldering is described in Practice B 828.

Note 3-Solders for joining copper tubular systems are described in Specification B 32. The requirements for acceptable fluxes for these systems are described in Specification B 813.

1.2 Values stated in inch-pound units are the standard except for grain size which is stated in SI units. SI values given in parentheses are for information only.

1.3 The following hazard statement pertains only to the test method described in Section 18.2.4 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification covers the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field. Note 1:...
April 1, 2020
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field....
October 1, 2019
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field....
March 1, 2018
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field....
April 1, 2016
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field....
April 1, 2013
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field. Note...
April 15, 2008
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field. Note...
October 1, 2003
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field. Note...
ASTM B280-02
October 10, 2002
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube produced from Copper UNS No. C12200 and intended for use in the connection, repairs, or alternations of air conditioning...
September 10, 1999
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
1.1 This specification establishes the requirements for seamless copper tube produced from Copper UNS No. C12200, and intended for use in the connection, repairs, or alterations of air conditioning...
January 1, 1995
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
A description is not available for this item.
January 1, 1993
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
A description is not available for this item.
Advertisement