ASTM International - ASTM B280-16
Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
| Organization: | ASTM International |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification establishes the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field.
Note 1: Fittings used for soldered or brazed connections in air conditioning and refrigeration systems are described in ASME Standard B16.22.
Note 2: The assembly of copper tubular systems by soldering is described in Practice B828.
Note 3: Solders for joining copper tubular systems are described in Specification B32. The requirements for acceptable fluxes for these systems are described in Specification B813.
1.2 The tube shall be produced from the following coppers, and the manufacturer has the option to supply any one of them, unless otherwise specified:
| Copper UNS No. | Previously Used Designation | Description |
| C10200 | OF | Oxygen free without residual deoxidants |
| C12000 | DLP | Phosphorus deoxidized, low residual phosphorus |
| C12200 | DHP | Phosphorus deoxidized, high residual phosphorus |
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The following hazard statement pertains only to the test method described in 18.2.4 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for seamless UNS C10200, C12000, or C12200 copper alloy tubes used for connection, repairs, or alternations of field air conditioning or refrigeration... View More
Document History