ASTM International - ASTM C773-88(1999)

Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 3
ICS Code (Ceramic products): 81.060.20
scope:

1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials.

1.2 Procedure A is generally applicable to whiteware products of low- to moderately high-strength levels (up to 150 000 psi or 1030 MPa).

1.3 Procedure B is specifically devised for testing of high-strength ceramics (over 100 000 psi or 690 MPa).

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
November 1, 2020
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
July 1, 2016
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
March 1, 2011
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
February 15, 2006
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware products...
ASTM C773-88(1999)
October 10, 1999
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
Advertisement