ASTM International - ASTM C773-88(2006)

Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2006
Status: inactive
Page Count: 4
ICS Code (Ceramic products): 81.060.20
significance And Use:

Resistance to compression is the measure of the greatest strength of a ceramic material. Ideally, ceramics should be stressed this way in use. This test is a measure of the potential load-bearing... View More

scope:

1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials.

1.2 Procedure A is generally applicable to whiteware products of low- to moderately high-strength levels (up to 150 000 psi or 1030 MPa).

1.3 Procedure B is specifically devised for testing of high-strength ceramics (over 100 000 psi or 690 MPa).

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
November 1, 2020
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
July 1, 2016
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
March 1, 2011
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
ASTM C773-88(2006)
February 15, 2006
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware products...
October 10, 1999
Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware...
Advertisement