ASTM International - ASTM B803-02
Standard Specification for High-Strength Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers round, high strength, zinc-5 % aluminum-mischmetal (Zn-5A1-MM) alloy-coated, steel core wire with Class A Zn-5A1-MM alloy coating used for mechanical reinforcement in the manufacture of special aluminum and aluminum-alloy conductors, steel reinforced.
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive.
1.3 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
abstract:
This specification covers round, high-strength, zinc-aluminum-mischm
Document History