ASTM International - ASTM B803-08
Standard Specification for High-Strength Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
| Organization: | ASTM International |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers round, high strength, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with one class of Zn-5Al-MM coating (MA3) for use in overhead electrical conductors.
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27 to 4.82 mm inclusive.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers round, high-strength, zinc-aluminum-mischm
Document History