ASTM International - ASTM B348-02
Standard Specification for Titanium and Titanium Alloy Bars and Billets
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows:
1.1.1 Grade 1-Unalloyed titanium.
1.1.2 Grade 2-Unalloyed titanium.
1.1.3 Grade 3-Unalloyed titanium.
1.1.4 Grade 4-Unalloyed titanium.
1.1.5 Grade 5-Titanium alloy (6 % aluminum, 4 % vanadium).
1.1.6 Grade 6-Titanium alloy (5 % aluminum, 2.5 % tin).
1.1.7 Grade 7-Unalloyed titanium plus 0.12 to 0.25 % palladium.
1.1.8 Grade 9-Titanium alloy (3 % aluminum, 2.5 % vanadium).
1.1.9 Grade 11-Unalloyed titanium plus 0.12 to 0.25 % palladium.
1.1.10 Grade 12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel).
1.1.11 Grade 13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.12 Grade 14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.13 Grade 15-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.14 Grade 16-Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.15 Grade 17-Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.16 Grade 18-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium,
1.1.17 Grade 19-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),
1.1.18 Grade 20-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 %-0.08 % palladium,
1.1.19 Grade 21-Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),
1.1.20 Grade 23-Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),
1.1.21 Grade 24-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,
1.1.22 Grade 25-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,
1.1.23 Grade 26-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.24 Grade 27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.25 Grade 28-Titanium alloy (3 % aluminum, 2.5 % vanadium plus 0.08-0.14 % ruthenium),
1.1.26 Grade 29-Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitial, ELI plus 0.08-0.14 % ruthenium),
1.1.27 Grade 30-Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.28 Grade 31-Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.29 Grade 32-Titanium alloy (5 % aluminum, 1 % tin, 1 % zirconium, 1 % vanadium, 0.8 % molybdenum),
1.1.30 Grade 33-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),
1.1.31 Grade 34-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium), and
1.1.32 Grade 35-Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon).
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History