ASTM International - ASTM B348-05e1

Standard Specification for Titanium and Titanium Alloy Bars and Billets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 9
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows:

1.1.1 Grade 1Unalloyed titanium,

1.1.2 Grade 2Unalloyed titanium,

1.1.3 Grade 3Unalloyed titanium,

1.1.4 Grade 4Unalloyed titanium,

1.1.5 Grade 5Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.6 Grade 6Titanium alloy (5 % aluminum, 2.5 % tin),

1.1.7 Grade 7Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.8 Grade 9Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.9 Grade 11Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.10 Grade 12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.11 Grade 13Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.12 Grade 14Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.13 Grade 15Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.14 Grade 16Unalloyed titanium plus 0.04 to 0.08 % palladium,

1.1.15 Grade 17Unalloyed titanium plus 0.04 to 0.08 % palladium,

1.1.16 Grade 18Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium,

1.1.17 Grade 19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.18 Grade 20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 %-0.08 % palladium,

1.1.19 Grade 21Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),

1.1.20 Grade 23Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),

1.1.21 Grade 24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.22 Grade 25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,

1.1.23 Grade 26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.24 Grade 27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade 28Titanium alloy (3 % aluminum, 2.5 % vanadium plus 0.08-0.14 % ruthenium),

1.1.26 Grade 29Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitial, ELI plus 0.08-0.14 % ruthenium),

1.1.27 Grade 30Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.28 Grade 31Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.29 Grade 32Titanium alloy (5 % aluminum, 1 % tin, 1 % zirconium, 1 % vanadium, 0.8 % molybdenum),

1.1.30 Grade 33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.31 Grade 34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.32 Grade 35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.33 Grade 36Titanium alloy (45 % niobium), and

1.1.34 Grade 37Titanium Alloy (1.5 % aluminum).

1.2 &inch-pound-units;

Document History

July 1, 2013
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification2 covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
July 1, 2011
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade 2H—Unalloyed...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade 2H—Unalloyed...
June 1, 2009
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade 2H—Unalloyed...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade 2H—Unalloyed...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade 2H—Unalloyed...
June 1, 2006
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1 Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, Grade 2H Unalloyed titanium (Grade 2...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed...
ASTM B348-05e1
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium. 1.1.2 Grade 2—Unalloyed titanium. 1.1.3 Grade 3—Unalloyed...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1—Unalloyed titanium. 1.1.2 Grade 2—Unalloyed titanium. 1.1.3 Grade 3—Unalloyed...
May 10, 2000
Standard Specification for Titanium and Titanium Alloy Bars and Billets
1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1 -Unalloyed titanium. 1.1.2 Grade 2 -Unalloyed titanium. 1.1.3 Grade 3 -Unalloyed...
Advertisement