ASTM International - ASTM C795-92(1998)e1

Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 3
ICS Code (Heat recovery. Thermal insulation): 27.220
scope:

1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their individual material specifications, issued under the jurisdiction of ASTM Committee C-16, these insulations must pass the preproduction test requirements of Test Method C692, for stress corrosion effects on austenitic stainless steel, and the confirming quality control, chemical requirements, when tested in accordance with the Test Methods C871. These thermal insulations may be either homogeneous or non-homogeneous and either organic or inorganic.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
November 1, 2018
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
May 1, 2013
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
October 15, 2008
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
November 1, 2003
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
ASTM C795-92(1998)e1
September 10, 1998
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
Advertisement