ASTM International - ASTM C795-08

Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2008
Status: inactive
Page Count: 4
ICS Code (Heat recovery. Thermal insulation): 27.220
scope:

1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their individual material specifications, issued under the jurisdiction of ASTM Committee C16, these insulations must pass the preproduction test requirements of Test Method C 692, for stress corrosion effects on austenitic stainless steel, and the confirming quality control, chemical requirements, when tested in accordance with the Test Methods C 871.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. The material shall conform to the established requirements of the... View More

Document History

May 1, 2023
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
November 1, 2018
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
May 1, 2013
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
ASTM C795-08
October 15, 2008
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
November 1, 2003
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
September 10, 1998
Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their...
Advertisement