ASTM International - ASTM B247-02a

Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4in Section 10 for heat-treatable alloy forgings supplied in the F and 01 tempers. The maximum thicknesses for forgings within the scope of this specification are as indicated in those tables.

Note 1-Throughout this specification use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

Note 2-For forging stock supplied as rolled or cold-finished bar or rod see Specification B 211. For forging stock supplied as extruded bar or rod see Specification B 221.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 A complete metric standard to Specification B 247 has been developed-Specification B 247M; therefore, no metric equivalents are presented in this specification.

abstract:

This specification covers aluminum-alloy die forgings, hand forgings, and rolled ring forgings. The forgings may be manufactured by pressing, hammering, or rolling. The forgings shall conform to... View More

Document History

October 1, 2025
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification2 covers die forgings, hand forgings, and rolled ring forgings in the alloys (Note 1) and tempers as shown in Table 2, Table 3, and Table 5. The maximum thicknesses for forgings...
May 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification2 covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3, and Table 4 in Section 10 for heat-treatable alloy forgings...
October 1, 2015
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification2 covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 in Section 10 for heat-treatable alloy forgings...
September 1, 2009
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4in Section 10 for heat-treatable alloy forgings...
ASTM B247-02a
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4in Section 10 for heat-treatable alloy forgings...
May 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 in Section 10 for heat-treatable alloy forgings...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2, 3, and 4 and in Section 10 for heat-treatable alloy forgings supplied...
Advertisement